Vishay Precision Group Tantalum Capacitor, 0.047Uf, 35V, Axial 10%; Capacitance Vishay 150D473X9035A2

Description
TANTALUM CAPACITOR, 0.047UF, 35V, AXIAL 10%; Capacitance:47000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.047UF, 35V, AXIAL 10%; Capacitance:47000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.047Uf, 35V, Axial 10%; Capacitance Vishay - 18F1383 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.047Uf, 35V, Axial 10%; Capacitance Vishay
18F1383
Tantalum Capacitor, 0.047Uf, 35V, Axial 10%; Capacitance Vishay 18F1383
TANTALUM CAPACITOR, 0.047UF, 35V, AXIAL 10%; Capacitance:47000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.047UF, 35V, AXIAL 10%; Capacitance:47000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F1383
Product Name Tantalum Capacitor, 0.047Uf, 35V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details