Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
39µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 39UF 20% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D396X0020R2T | 150D396X0020R2T-ND | 150D396X0020R2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |