The 150D395X0075B2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.9 µF and a voltage rating of 75 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. This component exhibits a maximum dissipation factor of 4% at +25 °C and a maximum DC leakage current of 0.5 µA at +25 °C. It is designed for high performance and reliability, making it suitable for commercial, industrial, and military applications. The capacitor is hermetically sealed and features solid tinned nickel wire leads, ensuring durability and stability in various environments. Engineers considering this capacitor should note its proven performance in demanding applications and its compliance with RoHS standards, as indicated by the E3 termination code.
3.9µF Hermetically Sealed Tantalum Capacitors 75V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 3.9UF 20% 75V AXIAL
CAP TANT 3.9UF 20% 75V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D395X0075B2TE3-ND | 3144-150D395X0075B2TE3 | 150D395X0075B2TE3 | 150D395X0075B2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | |
| Capacitance Tolerance | 20 (+/- %) |