The 150D394X0100A2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.39 µF and a voltage rating of 100 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. This component exhibits a maximum dissipation factor of 2% at +25 °C and a maximum DC leakage current of 0.39 µA at +25 °C. It is designed for high performance and reliability, making it suitable for commercial, industrial, and military applications. The capacitor is hermetically sealed and features solid tinned nickel wire leads, ensuring durability and stability in various environments. The 150D394X0100A2T is compliant with RoHS standards, with options for tin/lead terminations. Its proven performance in demanding applications makes it a viable choice for engineers seeking reliable tantalum capacitors.
0.39µF Hermetically Sealed Tantalum Capacitors 100V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.39UF 20% 100V AXIAL
CAP TANT 0.39UF 20% 100V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D394X0100A2T-ND | 3144-150D394X0100A2T | 150D394X0100A2T | 150D394X0100A2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | |
| Capacitance Tolerance | 20 (+/- %) |