22µF Hermetically Sealed Tantalum Capacitors 50V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 22UF 10% 50V AXIAL
150D SOLID TANTALUM CAPACITORS ROHS COMPLIANT: NO
CAP TANT 22UF 10% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D226X9050S2T-ND | 3144-150D226X9050S2T | 150D226X9050S2T | 09C1740 | 150D226X9050S2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | 150D Solid Tantalum Capacitors Rohs Compliant Vishay | Tantalum Capacitors |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 10 (+/- %) |