The 150D226X9035R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. DC leakage current specifications indicate that at +25 °C, the leakage current must not exceed 2.0 µA, with increased limits at higher temperatures. The capacitor is designed for high performance and reliability, making it suitable for commercial, industrial, and military applications. It features solid tinned nickel wire leads and is available with RoHS-compliant terminations. The product is hermetically sealed, ensuring durability and stability in various operating conditions. Engineers considering this capacitor should note its proven performance in demanding environments and its compatibility with various applications requiring reliable capacitance.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
22µF Hermetically Sealed Tantalum Capacitors 35V Axial
TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
CAP TANT 22UF 10% 35V AXIAL
CAP TANT 22UF 10% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D226X9035R2B | 150D226X9035R2B-ND | 65F2372 | 150D226X9035R2B | 150D226X9035R2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |