22µF Hermetically Sealed Tantalum Capacitors 15V Axial
CAP, 22UF, 15V, TANT, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Height:-RoHS Compliant: Yes
CAP TANT 22UF 10% 15V AXIAL
CAP TANT 22UF 10% 15V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D226X9015B2GE3-ND | 75M1142 | 150D226X9015B2GE3 | 150D226X9015B2GE3 |
| Product Name | Tantalum Capacitors | Cap, 22Uf, 15V, Tant, Axial; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |