Vishay Intertechnology, Inc. Through-Hole 22uF 15V Capacitor 150D226X9015B2B

Description
22uF 15V Tantalum Capacitor, Axial, Through Hole Product overview: 150D226X9015B2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9015B2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 15V Tantalum Capacitor, Axial, Through Hole Product overview: 150D226X9015B2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9015B2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 22uF 15V Capacitor
59-150D226X9015B2B
Through-Hole 22uF 15V Capacitor 59-150D226X9015B2B
22uF 15V Tantalum Capacitor, Axial, Through Hole Product overview: 150D226X9015B2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9015B2B can be used for catalog matching and distributor lookup.

22uF 15V Tantalum Capacitor, Axial, Through Hole Product overview: 150D226X9015B2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9015B2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1350982-150D226X9015B2B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1350982-150D226X9015B2B
Capacitors - Tantalum Capacitors 1350982-150D226X9015B2B
Win Source Part Number: 1350982-150D226X9015 B2B Category: Capacitors - Tantalum Capacitors Series: TANTALEX®, 150D Type: Hermetically Sealed Features: General Purpose Package: Bulk Size / Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm) Standard Package: 75 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 15 V Manufacturer Size Code: B Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1350982-150D226X9015B2B
Category: Capacitors - Tantalum Capacitors
Series: TANTALEX®, 150D
Type: Hermetically Sealed
Features: General Purpose
Package: Bulk
Size / Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Standard Package: 75
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 15 V
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tantalum Capacitors - 150D226X9015B2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D226X9015B2B-ND
Tantalum Capacitors 150D226X9015B2B-ND
22µF Hermetically Sealed Tantalum Capacitors 15V Axial

22µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D226X9015B2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D226X9015B2B
Tantulum Capacitors 3144-150D226X9015B2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D226X9015B2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D226X9015B2B
Tantalum Capacitors 150D226X9015B2B
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D226X9015B2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D226X9015B2B
Capacitors - Tantalum Capacitors 150D226X9015B2B
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-150D226X9015B2B 1350982-150D226X9015B2B 150D226X9015B2B-ND 3144-150D226X9015B2B 150D226X9015B2B 150D226X9015B2B
Product Name Through-Hole 22uF 15V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details