Cap Tant Solid 22uF 35V 20% (7.34 X 17.42mm) Axial 125°C Bulk Product overview: 150D226X0035R2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X0035R2B can be used for catalog matching and distributor lookup.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
22µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 22UF 20% 35V AXIAL
CAP TANT 22UF 20% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-150D226X0035R2B | 3144-150D226X0035R2B | 150D226X0035R2B-ND | 150D226X0035R2B | 150D226X0035R2B |
| Product Name | 22uF 35V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts |