Vishay Intertechnology, Inc. Tantalum Capacitors 150D225X9050B2T

Description
2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D225X9050B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D225X9050B2T-ND
Tantalum Capacitors 150D225X9050B2T-ND
2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial

2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D225X9050B2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D225X9050B2T
Tantulum Capacitors 3144-150D225X9050B2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D225X9050B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D225X9050B2T
Capacitors - Tantalum Capacitors 150D225X9050B2T
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 150D225X9050B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D225X9050B2T
Tantalum Capacitors 150D225X9050B2T
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%; Capacitance Vishay - 65F2379 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%; Capacitance Vishay
65F2379
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%; Capacitance Vishay 65F2379
TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D225X9050B2T-ND 3144-150D225X9050B2T 150D225X9050B2T 150D225X9050B2T 65F2379
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers