The 150D225X9035B2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF with a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with a maximum dissipation factor of 4% at the same conditions. DC leakage current is specified to not exceed 0.5 µA at +25 °C, with increased limits at higher temperatures. The capacitor is designed for high performance and reliability, suitable for commercial, industrial, and military applications. It features hermetically-sealed construction and solid tinned nickel wire leads, ensuring durability and stability in various environments. The product is RoHS-compliant, making it suitable for environmentally conscious designs. Engineers considering this capacitor should note its proven performance in demanding applications and its compliance with military specifications, which may be critical for certain projects.
2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 2.2UF 10% 35V AXIAL
CAP TANT 2.2UF 10% 35V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D225X9035B2T-ND | 3144-150D225X9035B2T | 150D225X9035B2T | 150D225X9035B2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) |