The 150D224X9035A2TE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 0.22 µF with a voltage rating of 35 VDC, suitable for operation in temperatures ranging from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 2% at 120 Hz and +25 °C. Leakage current specifications indicate that at +25 °C, the maximum DC leakage current should not exceed 0.5 µA, with increased limits at higher temperatures. The capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments, including commercial, industrial, and military applications. It is RoHS-compliant, making it suitable for environmentally conscious designs. Engineers considering this component should note its proven performance and reliability, particularly in applications requiring stable capacitance and low leakage.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 0.22UF 10% 35V AXIAL
CAP TANT 0.22UF 10% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D224X9035A2TE3 | 150D224X9035A2TE3-ND | 150D224X9035A2TE3 | 150D224X9035A2TE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |