The 150D185X9050B2BE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance of 1.8 µF with a tolerance of ±10% at 120 Hz and +25 °C. It features a maximum DC leakage current of 4 µA at +25 °C, which increases to 40 µA at +125 °C. The dissipation factor is rated at a maximum of 6% at +25 °C and 120 Hz. This capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments, including commercial, industrial, and military applications. It is available with RoHS-compliant terminations and is suitable for applications requiring low leakage and high stability. The military equivalent of this part is qualified to MIL-PRF-39003/1, indicating its robustness for demanding applications.
1.8µF Hermetically Sealed Tantalum Capacitors 50V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 1.8UF 10% 50V AXIAL
CAP TANT 1.8UF 10% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D185X9050B2BE3-ND | 3144-150D185X9050B2BE3 | 150D185X9050B2BE3 | 150D185X9050B2BE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF | |
| Capacitance Tolerance | 10 (+/- %) |