Vishay Intertechnology, Inc. Tantalum Capacitors 150D157X0015S2TE3

Description
150µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote
Description
150µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D157X0015S2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150 µF with a voltage rating of 6 V DC at +85 °C and a surge voltage of 8 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±20% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. DC leakage current specifications indicate that at +25 °C, the leakage current should not exceed 6 µA, which increases to 60 µA at +125 °C. The capacitor is hermetically sealed and constructed with solid tinned nickel leads, ensuring reliability in various applications, including commercial, industrial, and military settings. It is RoHS-compliant, making it suitable for environmentally conscious projects. The part is available in bulk, tape and reel, or ammo pack packaging options. Engineers should consider this capacitor for applications requiring high capacitance, low leakage, and stable performance across a wide temperature range.

Datasheet Summary
Powered by GS/AI

The 150D157X0015S2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150 µF with a voltage rating of 6 V DC at +85 °C and a surge voltage of 8 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±20% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. DC leakage current specifications indicate that at +25 °C, the leakage current should not exceed 6 µA, which increases to 60 µA at +125 °C. The capacitor is hermetically sealed and constructed with solid tinned nickel leads, ensuring reliability in various applications, including commercial, industrial, and military settings. It is RoHS-compliant, making it suitable for environmentally conscious projects. The part is available in bulk, tape and reel, or ammo pack packaging options. Engineers should consider this capacitor for applications requiring high capacitance, low leakage, and stable performance across a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D157X0015S2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D157X0015S2TE3-ND
Tantalum Capacitors 150D157X0015S2TE3-ND
150µF Hermetically Sealed Tantalum Capacitors 15V Axial

150µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-150D157X0015S2TE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D157X0015S2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D157X0015S2TE3
Capacitors - Tantalum Capacitors 150D157X0015S2TE3
CAP TANT 150UF 20% 15V AXIAL

CAP TANT 150UF 20% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 150D157X0015S2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D157X0015S2TE3
Tantalum Capacitors 150D157X0015S2TE3
CAP TANT 150UF 20% 15V AXIAL

CAP TANT 150UF 20% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D157X0015S2TE3-ND 3144-150D157X0015S2TE3 150D157X0015S2TE3 150D157X0015S2TE3
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC227K010WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details