Vishay Precision Group Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay 150D156X9020B2B.

Description
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No
Description
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay - 28AC7256 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay
28AC7256
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay 28AC7256
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7256
Product Name Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details