The 150D155X9100B2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 µF and a voltage rating of 100 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 4% at 120 Hz and +25 °C. The device is designed for low DC leakage current, with maximum values specified for different temperatures. It is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various applications, including commercial, industrial, and military sectors. The capacitor is available with RoHS-compliant terminations and can be ordered in different packaging styles. This product is suitable for engineers seeking a high-performance capacitor with proven stability and reliability.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1.5µF Hermetically Sealed Tantalum Capacitors 100V Axial
CAP TANT 1.5UF 10% 100V AXIAL
CAP TANT 1.5UF 10% 100V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D155X9100B2B | 150D155X9100B2B-ND | 150D155X9100B2B | 150D155X9100B2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |