Vishay Intertechnology, Inc. Tantalum Capacitors 150D127X9010R2B

Description
120µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote
Description
120µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D127X9010R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 120 µF and a voltage rating of 10 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. Leakage current specifications indicate that at +25 °C, the maximum DC leakage current should not exceed 3 µA, with increased limits at higher temperatures. The capacitor is designed for high performance and reliability, making it suitable for various applications, including commercial, industrial, and military use. It features solid tinned nickel leads and is available with RoHS-compliant terminations. The product is hermetically sealed, ensuring stability and longevity in demanding environments.

Datasheet Summary
Powered by GS/AI

The 150D127X9010R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 120 µF and a voltage rating of 10 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. Leakage current specifications indicate that at +25 °C, the maximum DC leakage current should not exceed 3 µA, with increased limits at higher temperatures. The capacitor is designed for high performance and reliability, making it suitable for various applications, including commercial, industrial, and military use. It features solid tinned nickel leads and is available with RoHS-compliant terminations. The product is hermetically sealed, ensuring stability and longevity in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D127X9010R2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D127X9010R2B-ND
Tantalum Capacitors 150D127X9010R2B-ND
120µF Hermetically Sealed Tantalum Capacitors 10V Axial

120µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D127X9010R2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D127X9010R2B
Tantulum Capacitors 3144-150D127X9010R2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D127X9010R2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D127X9010R2B
Tantalum Capacitors 150D127X9010R2B
CAP TANT 120UF 10% 10V AXIAL

CAP TANT 120UF 10% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D127X9010R2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D127X9010R2B
Capacitors - Tantalum Capacitors 150D127X9010R2B
CAP TANT 120UF 10% 10V AXIAL

CAP TANT 120UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D127X9010R2B-ND 3144-150D127X9010R2B 150D127X9010R2B 150D127X9010R2B
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K035P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details