Vishay Intertechnology, Inc. Tantalum Capacitors 150D125X9020A2B

Description
1.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote
Description
1.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D125X9020A2B is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 1.2 µF with a tolerance of ±10% at 120 Hz and +25 °C. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It has a maximum DC leakage current of 4 µA at +25 °C and a maximum dissipation factor of 6% at the same temperature and frequency. The capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments. It is suitable for commercial, industrial, and military applications, and is RoHS-compliant with 100% tin terminations. This part is a good choice for engineers seeking a stable and reliable tantalum capacitor for demanding applications.

Datasheet Summary
Powered by GS/AI

The 150D125X9020A2B is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 1.2 µF with a tolerance of ±10% at 120 Hz and +25 °C. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It has a maximum DC leakage current of 4 µA at +25 °C and a maximum dissipation factor of 6% at the same temperature and frequency. The capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments. It is suitable for commercial, industrial, and military applications, and is RoHS-compliant with 100% tin terminations. This part is a good choice for engineers seeking a stable and reliable tantalum capacitor for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D125X9020A2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D125X9020A2B-ND
Tantalum Capacitors 150D125X9020A2B-ND
1.2µF Hermetically Sealed Tantalum Capacitors 20V Axial

1.2µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D125X9020A2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D125X9020A2B
Tantulum Capacitors 3144-150D125X9020A2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D125X9020A2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D125X9020A2B
Tantalum Capacitors 150D125X9020A2B
CAP TANT 1.2UF 10% 20V AXIAL

CAP TANT 1.2UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D125X9020A2B-ND 3144-150D125X9020A2B 150D125X9020A2B
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers