Vishay Intertechnology, Inc. Tantalum Capacitors 150D125X9015A2B

Description
1.2µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote
Description
1.2µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D125X9015A2B is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 1.2 µF with a voltage rating of 15 V DC, and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor exhibits a maximum dissipation factor of 4% at 120 Hz and +25 °C, and a maximum DC leakage current of 0.5 µA at +25 °C. It is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments. This component is suitable for commercial, industrial, and military applications, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 150D125X9015A2B is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 1.2 µF with a voltage rating of 15 V DC, and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor exhibits a maximum dissipation factor of 4% at 120 Hz and +25 °C, and a maximum DC leakage current of 0.5 µA at +25 °C. It is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments. This component is suitable for commercial, industrial, and military applications, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D125X9015A2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D125X9015A2B-ND
Tantalum Capacitors 150D125X9015A2B-ND
1.2µF Hermetically Sealed Tantalum Capacitors 15V Axial

1.2µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D125X9015A2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D125X9015A2B
Tantulum Capacitors 3144-150D125X9015A2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D125X9015A2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D125X9015A2B
Tantalum Capacitors 150D125X9015A2B
CAP TANT 1.2UF 10% 15V AXIAL

CAP TANT 1.2UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D125X9015A2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D125X9015A2B
Capacitors - Tantalum Capacitors 150D125X9015A2B
CAP TANT 1.2UF 10% 15V AXIAL

CAP TANT 1.2UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D125X9015A2B-ND 3144-150D125X9015A2B 150D125X9015A2B 150D125X9015A2B
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers