Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
100µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 100UF 5% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D107X5020S2BE3 | 150D107X5020S2BE3-ND | 150D107X5020S2BE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF |