The 150D106X0050R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at elevated temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. It features a low dissipation factor of 6% at +25 °C and is hermetically sealed, making it suitable for commercial, industrial, and military applications. The part is RoHS-compliant with solid tinned nickel wire leads, and it is available in bulk, tape and reel, or ammo pack packaging options. Engineers considering this capacitor should note its proven performance and reliability in various applications, as well as its compatibility with military specifications.
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 10UF 20% 50V AXIAL
CAP TANT 10UF 20% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D106X0050R2B-ND | 3144-150D106X0050R2B | 150D106X0050R2B | 150D106X0050R2B |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) |