Vishay Intertechnology, Inc. Tantulum Capacitors 150D106X0035R2BE3

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D106X0035R2BE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±20% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. DC leakage current specifications indicate that at +25 °C, the leakage current must not exceed 1.0 µA, which increases to 10 µA at +85 °C and 15 µA at +125 °C. The product is hermetically sealed and designed for high reliability, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and is RoHS-compliant, ensuring it meets environmental standards. Engineers considering this capacitor should note its proven performance in demanding environments and its compatibility with various applications requiring stable capacitance and low leakage.

Datasheet Summary
Powered by GS/AI

The 150D106X0035R2BE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±20% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. DC leakage current specifications indicate that at +25 °C, the leakage current must not exceed 1.0 µA, which increases to 10 µA at +85 °C and 15 µA at +125 °C. The product is hermetically sealed and designed for high reliability, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and is RoHS-compliant, ensuring it meets environmental standards. Engineers considering this capacitor should note its proven performance in demanding environments and its compatibility with various applications requiring stable capacitance and low leakage.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-150D106X0035R2BE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D106X0035R2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D106X0035R2BE3-ND
Tantalum Capacitors 150D106X0035R2BE3-ND
10µF Hermetically Sealed Tantalum Capacitors 35V Axial

10µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D106X0035R2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D106X0035R2BE3
Tantalum Capacitors 150D106X0035R2BE3
CAP TANT 10UF 20% 35V AXIAL

CAP TANT 10UF 20% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3144-150D106X0035R2BE3 150D106X0035R2BE3-ND 150D106X0035R2BE3
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitors
Packing Method Bulk; Bulk Bulk
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM566K006P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers