Vishay Intertechnology, Inc. Tantalum Capacitors 150D105X9015A2B

Description
1µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
1µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D105X9015A2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D105X9015A2B-ND
Tantalum Capacitors 150D105X9015A2B-ND
1µF Hermetically Sealed Tantalum Capacitors 15V Axial

1µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D105X9015A2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D105X9015A2B
Tantulum Capacitors 3144-150D105X9015A2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D105X9015A2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D105X9015A2B
Tantalum Capacitors 150D105X9015A2B
CAP TANT 1UF 10% 15V AXIAL

CAP TANT 1UF 10% 15V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 15V, Axial 10%; Capacitance Vishay - 94F2560 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 15V, Axial 10%; Capacitance Vishay
94F2560
Tantalum Capacitor, 1Uf, 15V, Axial 10%; Capacitance Vishay 94F2560
TANTALUM CAPACITOR, 1UF, 15V, AXIAL 10%; Capacitance:1µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 1UF, 15V, AXIAL 10%; Capacitance:1µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D105X9015A2B-ND 3144-150D105X9015A2B 150D105X9015A2B 94F2560
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 15V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814548 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers