The 150D105X0125B2TE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high performance in various applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance of 1 µF with a tolerance of ±20% at 120 Hz and +25 °C. It features a maximum dissipation factor of 2% at +25 °C and a maximum DC leakage current of 0.5 µA at +25 °C. The capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in commercial, industrial, and military applications. It is RoHS-compliant with 100% tin terminations. The product is suitable for use in environments where high capacitance stability and low leakage are critical.
1µF Hermetically Sealed Tantalum Capacitors 125V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 1UF 20% 125V AXIAL
CAP TANT 1UF 20% 125V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D105X0125B2TE3-ND | 3144-150D105X0125B2TE3 | 150D105X0125B2TE3 | 150D105X0125B2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) |