Win Source Part Number: 1337555-150D105X0075
Category: Capacitors - Tantalum Capacitors
Series: TANTALEX®, 150D
Type: Hermetically Sealed
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 75 V
Lifetime @ Temp.: 1000 Hrs @ 125°C
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
1µF Hermetically Sealed Tantalum Capacitors 75V Axial
Cap Tant Solid 1uF 75V 20% (4.7 X 12.04mm) Axial 125°C T/R Product overview: 150D105X0075B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D105X0075B2T can be used for catalog matching and distributor lookup.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 1UF 20% 75V AXIAL
CAP TANT 1UF 20% 75V AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1337555-150D105X0075B2T | 150D105X0075B2T-ND | 59-150D105X0075B2T | 3144-150D105X0075B2T | 150D105X0075B2T | 150D105X0075B2T |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 1uF 75V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 75 volts | 75 volts | 75 volts |