Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 1UF 20% 35V AXIAL
CAPACITOR TANT, 1UF, 35V, AXIAL 20%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 1UF 20% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D105X0035A2BE3 | 150D105X0035A2BE3-ND | 150D105X0035A2BE3 | 75M0688 | 150D105X0035A2BE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, Axial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |