Vishay Intertechnology, Inc. Tantalum Capacitors 150D104X9050A2T

Description
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote
Description
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D104X9050A2T is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 0.1 µF with a voltage rating of 50V DC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for ±20% and ±5% available as special orders. Dissipation factor is specified at a maximum of 2% at +25 °C and 120 Hz. The maximum DC leakage current at +25 °C is limited to 0.5 µA, increasing to 5 µA at +85 °C and 7.5 µA at +125 °C. The capacitor is hermetically sealed and features solid tinned nickel wire leads, ensuring reliability in various environments, including commercial, industrial, and military applications. It is RoHS-compliant, making it suitable for environmentally sensitive designs. Engineers should consider this capacitor for applications requiring stable performance under varying temperature conditions and low leakage current.

Datasheet Summary
Powered by GS/AI

The 150D104X9050A2T is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 0.1 µF with a voltage rating of 50V DC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for ±20% and ±5% available as special orders. Dissipation factor is specified at a maximum of 2% at +25 °C and 120 Hz. The maximum DC leakage current at +25 °C is limited to 0.5 µA, increasing to 5 µA at +85 °C and 7.5 µA at +125 °C. The capacitor is hermetically sealed and features solid tinned nickel wire leads, ensuring reliability in various environments, including commercial, industrial, and military applications. It is RoHS-compliant, making it suitable for environmentally sensitive designs. Engineers should consider this capacitor for applications requiring stable performance under varying temperature conditions and low leakage current.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D104X9050A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D104X9050A2T-ND
Tantalum Capacitors 150D104X9050A2T-ND
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial

0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D104X9050A2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D104X9050A2T
Tantulum Capacitors 3144-150D104X9050A2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D104X9050A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D104X9050A2T
Capacitors - Tantalum Capacitors 150D104X9050A2T
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 150D104X9050A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D104X9050A2T
Tantalum Capacitors 150D104X9050A2T
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D104X9050A2T-ND 3144-150D104X9050A2T 150D104X9050A2T 150D104X9050A2T
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details