Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT 14T27R0SFB5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT - 14T27R0SFB5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT
14T27R0SFB5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT 14T27R0SFB5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T27R0SFB5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers