Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT 14T27R0SFA5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT - 14T27R0SFA5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT
14T27R0SFA5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT 14T27R0SFA5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T27R0SFA5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers