Vishay Precision Group Potentiometers 14920F0GJSX13103KA

Description
Vishay 14920F0GJSX13103KA Potentiometer
Request a Quote Datasheet
Description
Vishay 14920F0GJSX13103KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4849269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4849269
Potentiometers 4849269
Vishay 14920F0GJSX13103KA Potentiometer

Vishay 14920F0GJSX13103KA Potentiometer

Supplier's Site
Potentiometers - 4849269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4849269P
Potentiometers 4849269P
149 2Section Cermet Pot SingleShaft 10K

149 2Section Cermet Pot SingleShaft 10K

Supplier's Site
Potentiometers - 1679739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679739
Potentiometers 1679739
149 2Section Cermet Pot SingleShaft 10K

149 2Section Cermet Pot SingleShaft 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 693-14920F0GJSX13103KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14920F0GJSX13103KA-ND
Rotary Potentiometers, Rheostats 693-14920F0GJSX13103KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay - 39K1229 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay
39K1229
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay 39K1229
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
149 2 0 F 0 Gj S X13 Bo 10K 10% A E3 / Box Vishay - 70M7997 - Newark, An Avnet Company
Chicago, IL, United States
149 2 0 F 0 Gj S X13 Bo 10K 10% A E3 / Box Vishay
70M7997
149 2 0 F 0 Gj S X13 Bo 10K 10% A E3 / Box Vishay 70M7997
149 2 0 F 0 GJ S X13 BO 10K 10% A e3 / BOX

149 2 0 F 0 GJ S X13 BO 10K 10% A e3 / BOX

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 14920F0GJSX13103KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14920F0GJSX13103KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14920F0GJSX13103KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 4849269 4849269P 693-14920F0GJSX13103KA-ND 39K1229 70M7997 14920F0GJSX13103KA
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay 149 2 0 F 0 Gj S X13 Bo 10K 10% A E3 / Box Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details