Vishay 140B00502 Potentiometer
140-0-0 1 turn wirewound pot,5K 13mm
140-0-0 1 turn wirewound pot,5K 13mm
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Turret
Potentiometer, Wire Wound, 2W, 5000ohm, 100V, 5% +/-Tol, 20ppm/Cel, 1 Turn(s), Product overview: 140B00502 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5000ohm, 100V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W, 5000ohm, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-140B00502 can be used for catalog matching and distributor lookup.
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes
POT 5K OHM 2W WIREWOUND LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3325649 | 3325649P | 140B00502-ND | 80-140B00502 | 20M1722 | 140B00502 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | 2W 5000ohm 100V Trimmer Potentiometer | Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Turret | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||||
| Configuration | Single Turn | Single Turn | Single Resistor | |||
| Resistance Taper | Linear; Linear | Rotary | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |