10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Turret
Vishay 140B00103B10 Potentiometer
140-0-0 1 turn wirewound pot,10K 13mm
140-0-0 1 turn wirewound pot,10K 13mm
VISHAY 140B00103 Rotary Potentiometer, Wirewound, 140 Series, 10 kohm, Linear, 1 Turns, 2 W, Panel Product overview: 140B00103 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kohm, 2 W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 kohm, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-140B00103 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 140B00103-ND | 3325661 | 3325661P | 80-140B00103 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 10 kohm 2 W Trimmer Potentiometer |
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Turret | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 20 ±ppm/°C |