Wet tantalum capacitor in hermetically-sealed silver case, with a capacitance of 850 µF, rated for 8 V DC at +85 °C and 5 V DC at +125 °C, case code K, 100 % tin terminations (RoHS-compliant), axial leads, 0.375 inch diameter, 1.225 inch length, and 0.49 ounce weight. Operating temperature range is -55 °C to +85 °C (to +125 °C with voltage derating). Capacitance tolerance is ±20 % at 120 Hz and +25 °C. Maximum DC leakage current is 1 µA at +25 °C, maximum ESR is 22 ¹ at 120 Hz and +25 °C, maximum RMS ripple current is 670 mA at 120 Hz.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D857X0008K2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |