Vishay Precision Group Tantalum Capacitors 138D826X9050F2

Description
138D826X9050F2
Request a Quote Datasheet
Description
138D826X9050F2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-138D826X9050F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-138D826X9050F2-ND
Tantalum Capacitors 718-138D826X9050F2-ND
138D826X9050F2

138D826X9050F2

Buy Now Datasheet
Tantulum Capacitors - 3148-138D826X9050F2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-138D826X9050F2
Tantulum Capacitors 3148-138D826X9050F2
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 138D826X9050F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
138D826X9050F2
Capacitors - Tantalum Capacitors 138D826X9050F2
138D826X9050F2

138D826X9050F2

Supplier's Site
Capacitor Tant, 82Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay - 08J0068 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 82Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
08J0068
Capacitor Tant, 82Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay 08J0068
CAPACITOR TANT, 82UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:300mA; Product Diameter:7.92mm RoHS Compliant: No

CAPACITOR TANT, 82UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:300mA; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-138D826X9050F2-ND 3148-138D826X9050F2 138D826X9050F2 08J0068
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 82Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details