Vishay Precision Group Potentiometer, 2W, 10K; Track Resistance Vishay 138B00103B05

Description
POTENTIOMETER, 2W, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138B Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. of Gangs:1; RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, 2W, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138B Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. of Gangs:1; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 2W, 10K; Track Resistance Vishay - 74AC2503 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 2W, 10K; Track Resistance Vishay
74AC2503
Potentiometer, 2W, 10K; Track Resistance Vishay 74AC2503
POTENTIOMETER, 2W, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138B Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. of Gangs:1; RoHS Compliant: Yes

POTENTIOMETER, 2W, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138B Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC2503
Product Name Potentiometer, 2W, 10K; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details