Vishay Intertechnology, Inc. Tantalum Capacitors 135D905X9125F2

Description
9µF Hermetically Sealed Tantalum Capacitors 125V Axial 7.4Ohm
Request a Quote Datasheet
Description
9µF Hermetically Sealed Tantalum Capacitors 125V Axial 7.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D905X9125F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D905X9125F2-ND
Tantalum Capacitors 135D905X9125F2-ND
9µF Hermetically Sealed Tantalum Capacitors 125V Axial 7.4Ohm

9µF Hermetically Sealed Tantalum Capacitors 125V Axial 7.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D905X9125F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D905X9125F2
Capacitors - Tantalum Capacitors 135D905X9125F2
CAP TANT 9UF 10% 125V AXIAL

CAP TANT 9UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D905X9125F2-ND 135D905X9125F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 9 microF 9 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAC225K050P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details