Vishay Intertechnology, Inc. Tantalum Capacitors 135D866X9100K6

Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial 1.6Ohm
Request a Quote Datasheet
Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D866X9100K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D866X9100K6-ND
Tantalum Capacitors 135D866X9100K6-ND
86µF Hermetically Sealed Tantalum Capacitors 100V Axial 1.6Ohm

86µF Hermetically Sealed Tantalum Capacitors 100V Axial 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D866X9100K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D866X9100K6
Capacitors - Tantalum Capacitors 135D866X9100K6
CAP TANT 86UF 10% 100V AXIAL

CAP TANT 86UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D866X9100K6-ND 135D866X9100K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 86 microF 86 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details