Vishay Intertechnology, Inc. Tantalum Capacitors 135D826X9015C2

Description
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D826X9015C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D826X9015C2-ND
Tantalum Capacitors 135D826X9015C2-ND
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm

82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D826X9015C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D826X9015C2
Capacitors - Tantalum Capacitors 135D826X9015C2
CAP TANT 82UF 10% 15V AXIAL

CAP TANT 82UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D826X9015C2-ND 135D826X9015C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Tantalum Capacitors - THF157K015P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details