Vishay Precision Group Tantalum Capacitor, 82Uf, 75V, 2.5 Ohm, 0.2, Axial; Capacitance Vishay 135D826X0075F6E3

Description
TANTALUM CAPACITOR, 82UF, 75V, 2.5 OHM, 0.2, AXIAL; Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1A; Product Diameter:7.92mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 82UF, 75V, 2.5 OHM, 0.2, AXIAL; Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1A; Product Diameter:7.92mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 82Uf, 75V, 2.5 Ohm, 0.2, Axial; Capacitance Vishay - 18M0977 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 75V, 2.5 Ohm, 0.2, Axial; Capacitance Vishay
18M0977
Tantalum Capacitor, 82Uf, 75V, 2.5 Ohm, 0.2, Axial; Capacitance Vishay 18M0977
TANTALUM CAPACITOR, 82UF, 75V, 2.5 OHM, 0.2, AXIAL; Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1A; Product Diameter:7.92mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 82UF, 75V, 2.5 OHM, 0.2, AXIAL; Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1A; Product Diameter:7.92mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M0977
Product Name Tantalum Capacitor, 82Uf, 75V, 2.5 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details