Vishay Intertechnology, Inc. Tantalum Capacitors 135D757X9010K2

Description
750µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm
Request a Quote Datasheet
Description
750µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D757X9010K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D757X9010K2-ND
Tantalum Capacitors 135D757X9010K2-ND
750µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm

750µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D757X9010K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D757X9010K2
Capacitors - Tantalum Capacitors 135D757X9010K2
CAP TANT 750UF 10% 10V AXIAL

CAP TANT 750UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D757X9010K2-ND 135D757X9010K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 750 microF 750 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - 1814756 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details