Vishay Intertechnology, Inc. Tantalum Capacitors 135D686X9125K6

Description
68µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D686X9125K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D686X9125K6-ND
Tantalum Capacitors 135D686X9125K6-ND
68µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm

68µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 135D686X9125K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D686X9125K6
Tantalum Capacitors 135D686X9125K6
CAP TANT 68UF 10% 125V AXIAL

CAP TANT 68UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D686X9125K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D686X9125K6
Capacitors - Tantalum Capacitors 135D686X9125K6
CAP TANT 68UF 10% 125V AXIAL

CAP TANT 68UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 135D686X9125K6-ND 135D686X9125K6 135D686X9125K6
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details