Vishay Intertechnology, Inc. Tantalum Capacitors 135D686X9060T6

Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D686X9060T6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D686X9060T6-ND
Tantalum Capacitors 135D686X9060T6-ND
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm

68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D686X9060T6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D686X9060T6
Capacitors - Tantalum Capacitors 135D686X9060T6
CAP TANT 68UF 10% 60V AXIAL

CAP TANT 68UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D686X9060T6-ND 135D686X9060T6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106K035WSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details