Vishay Intertechnology, Inc. Tantalum Capacitors 135D685X0125C6

Description
135D685X0125C6
Request a Quote Datasheet
Description
135D685X0125C6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-135D685X0125C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D685X0125C6-ND
Tantalum Capacitors 718-135D685X0125C6-ND
135D685X0125C6

135D685X0125C6

Buy Now Datasheet
Singapore, Singapore
Through-Hole 125V 6.8uF Capacitor
59-135D685X0125C6
Through-Hole 125V 6.8uF Capacitor 59-135D685X0125C6
Tantalum Capacitor, Polarized, Tantalum (wet), 125V, 20% +Tol, 20% -Tol, 6.8uF, Through Hole Mount, AXIAL LEADED Product overview: 135D685X0125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D685X0125C6 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (wet), 125V, 20% +Tol, 20% -Tol, 6.8uF, Through Hole Mount, AXIAL LEADED Product overview: 135D685X0125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D685X0125C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 135D685X0125C6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
135D685X0125C6
Tantalum Capacitors 135D685X0125C6
135D685X0125C6

135D685X0125C6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 718-135D685X0125C6-ND 59-135D685X0125C6 135D685X0125C6
Product Name Tantalum Capacitors Through-Hole 125V 6.8uF Capacitor Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 85 C (-67 to 185 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers