Vishay Intertechnology, Inc. Tantalum Capacitors 135D567X9030K6

Description
560µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.3Ohm
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D567X9030K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D567X9030K6-ND
Tantalum Capacitors 135D567X9030K6-ND
560µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.3Ohm

560µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D567X9030K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D567X9030K6
Capacitors - Tantalum Capacitors 135D567X9030K6
CAP TANT 560UF 10% 30V AXIAL

CAP TANT 560UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D567X9030K6-ND 135D567X9030K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 560 microF 560 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details