Vishay Intertechnology, Inc. Tantalum Capacitors 135D566X9025C6

Description
56µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D566X9025C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D566X9025C6-ND
Tantalum Capacitors 135D566X9025C6-ND
56µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm

56µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D566X9025C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D566X9025C6
Capacitors - Tantalum Capacitors 135D566X9025C6
CAP TANT 56UF 10% 25V AXIAL

CAP TANT 56UF 10% 25V AXIAL

Supplier's Site
135D566X9025C6 Vishay - 79R4127 - Newark, An Avnet Company
Chicago, IL, United States
135D566X9025C6 Vishay
79R4127
135D566X9025C6 Vishay 79R4127
135D566X9025C6

135D566X9025C6

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 135D566X9025C6-ND 135D566X9025C6 79R4127
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 135D566X9025C6 Vishay
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details