Vishay Intertechnology, Inc. Tantalum Capacitors 135D547X9015K6

Description
540µF Hermetically Sealed Tantalum Capacitors 15V Axial 1Ohm
Request a Quote Datasheet
Description
540µF Hermetically Sealed Tantalum Capacitors 15V Axial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D547X9015K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D547X9015K6-ND
Tantalum Capacitors 135D547X9015K6-ND
540µF Hermetically Sealed Tantalum Capacitors 15V Axial 1Ohm

540µF Hermetically Sealed Tantalum Capacitors 15V Axial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D547X9015K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D547X9015K6
Capacitors - Tantalum Capacitors 135D547X9015K6
CAP TANT 540UF 10% 15V AXIAL

CAP TANT 540UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D547X9015K6-ND 135D547X9015K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 540 microF 540 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814615 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers