Vishay Intertechnology, Inc. Tantalum Capacitors 135D506X9025F6

Description
50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm
Request a Quote Datasheet
Description
50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D506X9025F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D506X9025F6-ND
Tantalum Capacitors 135D506X9025F6-ND
50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm

50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D506X9025F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D506X9025F6
Capacitors - Tantalum Capacitors 135D506X9025F6
CAP TANT 50UF 10% 25V AXIAL

CAP TANT 50UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D506X9025F6-ND 135D506X9025F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 50 microF 50 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers