Vishay Intertechnology, Inc. Tantalum Capacitors 135D505X9050C6

Description
5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
Request a Quote Datasheet
Description
5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D505X9050C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D505X9050C6-ND
Tantalum Capacitors 135D505X9050C6-ND
5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm

5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D505X9050C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D505X9050C6
Capacitors - Tantalum Capacitors 135D505X9050C6
CAP TANT 5UF 10% 50V AXIAL

CAP TANT 5UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D505X9050C6-ND 135D505X9050C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 5 microF 5 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers