47µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm
Tantalum Capacitor, Polarized, Tantalum (wet), 125V, 10% +Tol, 10% -Tol, 47uF, Through Hole Mount, AXIAL LEADED Product overview: 135D476X9125T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D476X9125T6 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 125V AXIAL
CAP TANT 47UF 10% 125V AXIAL
TANTALUM CAPACITOR, 47UF, 125V, AXIAL 10%; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.2ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No
CAP TANT 47UF 10% 125V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135D476X9125T6-ND | 59-135D476X9125T6 | 135D476X9125T6 | 135D476X9125T6 | 79R4080 | 135D476X9125T6 |
| Product Name | Tantalum Capacitors | Through-Hole 125V 47uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 125V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 85 C (-67 to 185 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Axial |