Vishay Intertechnology, Inc. Tantalum Capacitors 135D476X9125T2

Description
47µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D476X9125T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D476X9125T2-ND
Tantalum Capacitors 135D476X9125T2-ND
47µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm

47µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D476X9125T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D476X9125T2
Capacitors - Tantalum Capacitors 135D476X9125T2
CAP TANT 47UF 10% 125V AXIAL

CAP TANT 47UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D476X9125T2-ND 135D476X9125T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details